Microchip Technology, Inc. Interface Transceiver IC CAP1128-1-BP-TR

Description
IC TOUCH SENSOR/LED DRVR 20QFN Product overview: CAP1128-1-BP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1128-1-BP-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TOUCH SENSOR/LED DRVR 20QFN Product overview: CAP1128-1-BP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1128-1-BP-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAP1128-1-BP-TR is an 8-channel capacitive touch sensor from Quarktwin Technology Ltd. It features programmable sensitivity and automatic recalibration to adapt to environmental changes. Each of the eight sensor inputs can be individually configured with specific thresholds, and the device supports multiple button pattern detection, allowing for simultaneous touches. Additionally, the CAP1128 includes two LED drivers that can be linked to sensor inputs for visual feedback, offering functionalities such as variable blinking, dimming, and breathing effects. The device operates with low power consumption, drawing a typical quiescent current of 5 µA in deep sleep mode and 50 µA in standby mode while monitoring one sensor input. Communication interfaces include SMBus/I2C and SPI, with the ability to select between multiple slave addresses. The product is housed in a 20-pin 4mm x 4mm QFN package and is suitable for applications in desktop and notebook PCs, LCD monitors, consumer electronics, and appliances.

Datasheet Summary
Powered by GS/AI

The CAP1128-1-BP-TR is an 8-channel capacitive touch sensor from Quarktwin Technology Ltd. It features programmable sensitivity and automatic recalibration to adapt to environmental changes. Each of the eight sensor inputs can be individually configured with specific thresholds, and the device supports multiple button pattern detection, allowing for simultaneous touches. Additionally, the CAP1128 includes two LED drivers that can be linked to sensor inputs for visual feedback, offering functionalities such as variable blinking, dimming, and breathing effects. The device operates with low power consumption, drawing a typical quiescent current of 5 µA in deep sleep mode and 50 µA in standby mode while monitoring one sensor input. Communication interfaces include SMBus/I2C and SPI, with the ability to select between multiple slave addresses. The product is housed in a 20-pin 4mm x 4mm QFN package and is suitable for applications in desktop and notebook PCs, LCD monitors, consumer electronics, and appliances.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-CAP1128-1-BP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-CAP1128-1-BP-TR
Interface Transceiver IC 752-CAP1128-1-BP-TR
IC TOUCH SENSOR/LED DRVR 20QFN Product overview: CAP1128-1-BP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1128-1-BP-TR can be used for catalog matching and distributor lookup.

IC TOUCH SENSOR/LED DRVR 20QFN Product overview: CAP1128-1-BP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1128-1-BP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor, Capacitive Touch - CAP1128-1-BP-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CAP1128-1-BP-TR
Sensor, Capacitive Touch CAP1128-1-BP-TR
Capacitive Touch Buttons 20-QFN (4x4)

Capacitive Touch Buttons 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - CAP1128-1-BP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
CAP1128-1-BP-TR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch CAP1128-1-BP-TR
IC TOUCH SENSOR/LED DRVR 20QFN

IC TOUCH SENSOR/LED DRVR 20QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 752-CAP1128-1-BP-TR CAP1128-1-BP-TR CAP1128-1-BP-TR
Product Name Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers