BLUETOOTH MODULE, V4.1, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:3V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-91dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 72AC5084 |
| Product Name | Bluetooth Module, V4.1, 2.402-2.48Ghz; Bluetooth Version Microchip |