The AVR32DA48-I/PT is a microcontroller from the AVR® DA family, featuring an 8-bit AVR CPU that operates at a maximum frequency of 24 MHz. It includes 32 KB of Flash memory, 4 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of embedded applications. The device is packaged in a 48-pin TQFP format and supports a supply voltage range of 1.8 to 5.5 volts. This microcontroller is designed with a low-power architecture and incorporates advanced digital peripherals, intelligent analog features, and a Peripheral Touch Controller (PTC). It offers multiple timers, USART, SPI, and I2C interfaces, along with a 12-bit ADC and a 10-bit DAC, providing flexibility for various interfacing needs. The operating temperature range for this part is -40°C to +85°C, making it suitable for industrial applications. Engineers considering the AVR32DA48-I/PT should evaluate its memory capacity, peripheral options, and temperature specifications to determine its fit for their specific project requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 1322142-AVR32DA48-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: AVR
Speed: 24MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 4K x 8
Data Converters: A/D 18x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-AVR32DA48-I/PT
Base Product Number: AVR32DA48
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: AVR32DA48-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR32DA48-I/PT can be used for catalog matching and distributor lookup.
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322142-AVR32DA48-I/PT | 685-AVR32DA48-I/PT | 150-AVR32DA48-I/PT-ND | AVR32DA48-I/PT | AVR32DA48-I/PT | AVR32DA48-I/PT | AVR32DA48-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 512 KB | 32 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |