Microchip Technology, Inc. Microcontrollers ATXMEGA128D4-CU

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128D4-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128D4-CU-ND
Microcontrollers ATXMEGA128D4-CU-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-CU - 812840-ATXMEGA128D4-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-CU
812840-ATXMEGA128D4-CU
Embedded - Embedded - Microcontrollers - ATXMEGA128D4-CU 812840-ATXMEGA128D4-CU
Manufacturer: Microchip Technology Win Source Part Number: 812840-ATXMEGA128D4- CU Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 32MHz Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 49-VFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-VFBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: ATXMEGA128 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 812840-ATXMEGA128D4-CU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 49-VFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-VFBGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: ATXMEGA128
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V

Buy Now
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-ATXMEGA128D4-CU
128KB Embedded Microcontroller MCU 685-ATXMEGA128D4-CU
IC MCU 8/16B 128KB FLASH 49VFBGA Product overview: ATXMEGA128D4-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-CU can be used for catalog matching and distributor lookup.

IC MCU 8/16B 128KB FLASH 49VFBGA Product overview: ATXMEGA128D4-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128D4-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 128KB FLASH 49VFBGA - 536-ATXMEGA128D4-CU - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 49VFBGA
536-ATXMEGA128D4-CU
IC MCU 16BIT 128KB FLASH 49VFBGA 536-ATXMEGA128D4-CU
IC MCU 16BIT 128KB FLASH 49VFBGA

IC MCU 16BIT 128KB FLASH 49VFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128D4-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128D4-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128D4-CU
IC MCU 8/16B 128KB FLASH 49VFBGA

IC MCU 8/16B 128KB FLASH 49VFBGA

Supplier's Site
Embedded - Microcontrollers - ATXMEGA128D4-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128D4-CU
Embedded - Microcontrollers ATXMEGA128D4-CU
IC MCU 8/16B 128KB FLASH 49VFBGA

IC MCU 8/16B 128KB FLASH 49VFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128D4-CU
8-bit Microcontrollers - MCU ATXMEGA128D4-CU
8-bit Microcontrollers - MCU 128KB FL,2KB EE,8KB SRAM-49VFBGA1.6-3.6V

8-bit Microcontrollers - MCU 128KB FL,2KB EE,8KB SRAM-49VFBGA1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA128D4-CU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128D4-CU
Microcontrollers ATXMEGA128D4-CU
IC MCU 8/16B 128KB FLASH 49VFBGA

IC MCU 8/16B 128KB FLASH 49VFBGA

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128D4-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128D4-CU
Microcontrollers ATXMEGA128D4-CU
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128D4-CU-ND 812840-ATXMEGA128D4-CU 685-ATXMEGA128D4-CU 536-ATXMEGA128D4-CU ATXMEGA128D4-CU ATXMEGA128D4-CU ATXMEGA128D4-CU ATXMEGA128D4-CU ATXMEGA128D4-CU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA128D4-CU 128KB Embedded Microcontroller MCU IC MCU 16BIT 128KB FLASH 49VFBGA Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details