BLUETOOTH MODULE, 72MBPS, BLUETOOTH 5.0 ROHS COMPLIANT: YES
BLUETOOTH MODULE, 72MBPS, BLUETOOTH 5.0; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:3V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:72.2Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 38AJ3347 |
| Product Name | Bluetooth Module, 72Mbps, Bluetooth 5.0 Rohs Compliant Microchip |