BLUETOOTH MODULE, V4.0, -90DB; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2.5V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:72Mbps; Bluetooth Class:Class 1, Class 2; Receive Sensitivity:-90dB; Operating RoHS Compliant: Yes
ATWINC3400 802.11 B/G/N + BLUETOOTH 5 MODULE CHIP ANTENNA ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 45AC6347 |
| Product Name | Bluetooth Module, V4.0, -90Db; Bluetooth Version Microchip |