Microchip Technology, Inc. SPI to Wi-Fi module with 4Mb Flash ATwinc1500

Description
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available is v19.6.1: ATWINC1510-MR210PB19 61 ATWINC1510-MR210UB19 61 Looking for a chip level solution? Check out the IC solution here ATWINC1500-IC For product comparison, please consider: ATWINC1510, ATWINC3400, ATWINC1500-IC Additional Features Single-band 2.4GHz b/g/n IoT Network Controller Extreme low power Operating voltage: 3.0V to 4.2V Serial host interface: SPI Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Chip and PCB antenna (ATWINC1500-MR210PBx xxx) Chip and u.FL connector (ATWINC1500-MR210UBx xxx) ATWINC1500-MR210PBxx xx (4Mb flash) ATWINC1510-MR210PBxx xx (8Mb flash) Integrated into Atmel Studio 7 - See ASF release notes Atmel Software Framework (ASF) Free Software download available Small form factor module measures just 21.7 x 14.7mm Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan Security protocols supported: WPA/WPA2 Personal and Enterprise, TLS, SSL
Datasheet
Description
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available is v19.6.1: ATWINC1510-MR210PB19 61 ATWINC1510-MR210UB19 61 Looking for a chip level solution? Check out the IC solution here ATWINC1500-IC For product comparison, please consider: ATWINC1510, ATWINC3400, ATWINC1500-IC Additional Features Single-band 2.4GHz b/g/n IoT Network Controller Extreme low power Operating voltage: 3.0V to 4.2V Serial host interface: SPI Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Chip and PCB antenna (ATWINC1500-MR210PBx xxx) Chip and u.FL connector (ATWINC1500-MR210UBx xxx) ATWINC1500-MR210PBxx xx (4Mb flash) ATWINC1510-MR210PBxx xx (8Mb flash) Integrated into Atmel Studio 7 - See ASF release notes Atmel Software Framework (ASF) Free Software download available Small form factor module measures just 21.7 x 14.7mm Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan Security protocols supported: WPA/WPA2 Personal and Enterprise, TLS, SSL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI to Wi-Fi module with 4Mb Flash - ATwinc1500 - Microchip Technology, Inc.
Chandler, AZ, United States
SPI to Wi-Fi module with 4Mb Flash
ATwinc1500
SPI to Wi-Fi module with 4Mb Flash ATwinc1500
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available is v19.6.1: ATWINC1510-MR210PB19 61 ATWINC1510-MR210UB19 61 Looking for a chip level solution? Check out the IC solution here ATWINC1500-IC For product comparison, please consider: ATWINC1510, ATWINC3400, ATWINC1500-IC Additional Features Single-band 2.4GHz b/g/n IoT Network Controller Extreme low power Operating voltage: 3.0V to 4.2V Serial host interface: SPI Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Chip and PCB antenna (ATWINC1500-MR210PBx xxx) Chip and u.FL connector (ATWINC1500-MR210UBx xxx) ATWINC1500-MR210PBxx xx (4Mb flash) ATWINC1510-MR210PBxx xx (8Mb flash) Integrated into Atmel Studio 7 - See ASF release notes Atmel Software Framework (ASF) Free Software download available Small form factor module measures just 21.7 x 14.7mm Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan Security protocols supported: WPA/WPA2 Personal and Enterprise, TLS, SSL

Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode.

The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module.

Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files.

A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page.
Click here for our Firmware Release Summary

Latest module firmware available is v19.6.1:
ATWINC1510-MR210PB1961
ATWINC1510-MR210UB1961

Looking for a chip level solution? Check out the IC solution here ATWINC1500-IC

For product comparison, please consider: ATWINC1510, ATWINC3400, ATWINC1500-IC

Additional Features

  • Single-band 2.4GHz b/g/n IoT Network Controller
  • Extreme low power
  • Operating voltage: 3.0V to 4.2V
  • Serial host interface: SPI
  • Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS
  • Chip and PCB antenna (ATWINC1500-MR210PBxxxx)
  • Chip and u.FL connector (ATWINC1500-MR210UBxxxx)
  • ATWINC1500-MR210PBxxxx (4Mb flash)
  • ATWINC1510-MR210PBxxxx (8Mb flash)
  • Integrated into Atmel Studio 7 - See ASF release notes
  • Atmel Software Framework (ASF) Free Software download available
  • Small form factor module measures just 21.7 x 14.7mm
  • Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan
  • Security protocols supported: WPA/WPA2 Personal and Enterprise, TLS, SSL
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number ATwinc1500
Product Name SPI to Wi-Fi module with 4Mb Flash
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - 589994-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers