Microchip Technology, Inc. SPI to Wi-Fi IC with 4Mb Flash ATWINC1500-IC

Description
Microchip's ATWINC1500 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1500 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1500's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1500 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1500 provides internal Flash memory as well as multiple peripheral interfaces including UART and SPI. The only external clock source needed for the ATWINC1500 is a high-speed crystal or oscillator (26 MHz). The ATWINC1500 is available in a QFN package or as a certified module. The ATWINC1500 has 4 Mb of flash memory which can be used for system software. The ATWINC1510 has 8 Mb flash memory for even greater flexibility. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWINC1500, ATWINC3400, ATWILC1000, ATWILC3000 Additional Features Single-band 2.4GHz b/g/n Extreme low power Compact footprint: 5 x 5 mm QFN Operating voltage: 3.0V to 4.2V Serial host interface: SPI Security protocols supported: WPA/WPA2 Personal, TLS, SSL Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Supported antenna Options: PCB u.FL Available in a fully-certified module package ATWINC15x0-MR210PB19 61 (PCB antenna) ATWINC15x0-MR210UB19 61 (u.FL antenna) Drivers and sample application softwares available in: Advanced Software Framework (ASF) MPLAB Harmony MPLAB MLA
Datasheet
Description
Microchip's ATWINC1500 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1500 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1500's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1500 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1500 provides internal Flash memory as well as multiple peripheral interfaces including UART and SPI. The only external clock source needed for the ATWINC1500 is a high-speed crystal or oscillator (26 MHz). The ATWINC1500 is available in a QFN package or as a certified module. The ATWINC1500 has 4 Mb of flash memory which can be used for system software. The ATWINC1510 has 8 Mb flash memory for even greater flexibility. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWINC1500, ATWINC3400, ATWILC1000, ATWILC3000 Additional Features Single-band 2.4GHz b/g/n Extreme low power Compact footprint: 5 x 5 mm QFN Operating voltage: 3.0V to 4.2V Serial host interface: SPI Security protocols supported: WPA/WPA2 Personal, TLS, SSL Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Supported antenna Options: PCB u.FL Available in a fully-certified module package ATWINC15x0-MR210PB19 61 (PCB antenna) ATWINC15x0-MR210UB19 61 (u.FL antenna) Drivers and sample application softwares available in: Advanced Software Framework (ASF) MPLAB Harmony MPLAB MLA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI to Wi-Fi IC with 4Mb Flash - ATWINC1500-IC - Microchip Technology, Inc.
Chandler, AZ, United States
SPI to Wi-Fi IC with 4Mb Flash
ATWINC1500-IC
SPI to Wi-Fi IC with 4Mb Flash ATWINC1500-IC
Microchip's ATWINC1500 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1500 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1500's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1500 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1500 provides internal Flash memory as well as multiple peripheral interfaces including UART and SPI. The only external clock source needed for the ATWINC1500 is a high-speed crystal or oscillator (26 MHz). The ATWINC1500 is available in a QFN package or as a certified module. The ATWINC1500 has 4 Mb of flash memory which can be used for system software. The ATWINC1510 has 8 Mb flash memory for even greater flexibility. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWINC1500, ATWINC3400, ATWILC1000, ATWILC3000 Additional Features Single-band 2.4GHz b/g/n Extreme low power Compact footprint: 5 x 5 mm QFN Operating voltage: 3.0V to 4.2V Serial host interface: SPI Security protocols supported: WPA/WPA2 Personal, TLS, SSL Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Supported antenna Options: PCB u.FL Available in a fully-certified module package ATWINC15x0-MR210PB19 61 (PCB antenna) ATWINC15x0-MR210UB19 61 (u.FL antenna) Drivers and sample application softwares available in: Advanced Software Framework (ASF) MPLAB Harmony MPLAB MLA

Microchip's ATWINC1500 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1500 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1500's most advanced mode is a single stream 1x1 802.11n mode.

The ATWINC1500 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1500 provides internal Flash memory as well as multiple peripheral interfaces including UART and SPI. The only external clock source needed for the ATWINC1500 is a high-speed crystal or oscillator (26 MHz). The ATWINC1500 is available in a QFN package or as a certified module.

The ATWINC1500 has 4 Mb of flash memory which can be used for system software. The ATWINC1510 has 8 Mb flash memory for even greater flexibility.

A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Firmware Release Summary

Available in a fully-certified modules with u.FL connector or PCB antenna.

For product comparison, please consider: ATWINC1500, ATWINC3400, ATWILC1000, ATWILC3000

Additional Features

  • Single-band 2.4GHz b/g/n
  • Extreme low power
  • Compact footprint: 5 x 5 mm QFN
  • Operating voltage: 3.0V to 4.2V
  • Serial host interface: SPI
  • Security protocols supported: WPA/WPA2 Personal, TLS, SSL
  • Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS
  • Supported antenna Options:
    • PCB
    • u.FL
  • Available in a fully-certified module package
    • ATWINC15x0-MR210PB1961 (PCB antenna)
    • ATWINC15x0-MR210UB1961 (u.FL antenna)
  • Drivers and sample application softwares available in:
    • Advanced Software Framework (ASF)
    • MPLAB Harmony
    • MPLAB MLA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number ATWINC1500-IC
Product Name SPI to Wi-Fi IC with 4Mb Flash
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - IS29GL512S-11DHV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers