Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ATSENSE301A-AN

Description
Win Source Part Number: 985600-ATSENSE301A-A N Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 7 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATSENSE301
Request a Quote Datasheet
Description
Win Source Part Number: 985600-ATSENSE301A-A N Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 7 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATSENSE301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
985600-ATSENSE301A-AN
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 985600-ATSENSE301A-AN
Win Source Part Number: 985600-ATSENSE301A-A N Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 7 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATSENSE301

Win Source Part Number: 985600-ATSENSE301A-AN
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 2.5 mW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 2.9V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 7
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATSENSE301

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 985600-ATSENSE301A-AN
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AKPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details