ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-TFBGA (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 862562-ATSAMV71Q21B-
Series: Automotive, AEC-Q100, SAM V71
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 144-TFBGA (10x10)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Package: 144-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: ATSAMV71
Categories: Integrated Circuits (ICs)
Case / Package: 144-TFBGA (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 2MB FLASH 144TFBGA Product overview: ATSAMV71Q21B-CB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71Q21B-CB can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 144TFBGA
ARM Microcontrollers - MCU 300Mhz, 2MB Flash, 384KB SRAM, TFBGA144
IC MCU 32BIT 2MB FLASH 144TFBGA
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-TFBGA (10x10)
IC MCU 32BIT 2MB FLASH 144TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMV71Q21B-CB-ND | 862562-ATSAMV71Q21B-CB | 685-ATSAMV71Q21B-CB | ATSAMV71Q21B-CB | ATSAMV71Q21B-CB | ATSAMV71Q21B-CB | ATSAMV71Q21B-CB | ATSAMV71Q21B-CB |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMV71Q21B-CB | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 384 KB | 2000 KB | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB | 16 KB |