Manufacturer: Microchip Technology
Win Source Part Number: 079253-ATR7032-PVQW
Packaging: Reel - TR
Test Frequency: 2.45GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 32dB
P1dB: 27dBm (501.2mW)
RF Type: ISM, 802.11b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-QFN (3x3)
IC AMP ISM 2.4GHZ-2.5GHZ 16QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 079253-ATR7032-PVQW | ATR7032-PVQW-ND | ATR7032-PVQW |
| Product Name | RF Amplifiers - ATR7032-PVQW | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | Mobile / Wireless Systems; ISM, 802.11b/g/WiFi, WLAN | |
| Frequency Range | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Minimum Gain | 32 dB | 32 dB | ? to 32 dB |
| Maximum Gain | 32 dB | 32 dB | 32 dB |
| Package Type | 16-QFN-EP (3x3) | Surface Mount; 16-VFQFN Exposed Pad |