Microchip Technology, Inc. RF Amplifiers - ATR4252C-RAQW ATR4252C-RAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020417-ATR4252C-RAQ W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020417-ATR4252C-RAQ W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4252C-RAQW
1020417-ATR4252C-RAQW
RF Amplifiers - ATR4252C-RAQW 1020417-ATR4252C-RAQW
Manufacturer: Microchip Technology Win Source Part Number: 1020417-ATR4252C-RAQ W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020417-ATR4252C-RAQW
Packaging: Reel - TR
Test Frequency: 100MHz
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 13.5dB
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-VQFN (5x4)
Supply Voltage - Operating: 7.5 V to 11 V
Operating Supply Current: 99mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - ATR4252C-RAQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4252C-RAQWTR-ND
RF Amplifiers ATR4252C-RAQWTR-ND
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR4252C-RAQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4252C-RAQW
RF and Wireless - RF Amplifiers ATR4252C-RAQW
IC RF AMP AM FM 28VQFN

IC RF AMP AM FM 28VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1020417-ATR4252C-RAQW ATR4252C-RAQWTR-ND ATR4252C-RAQW
Product Name RF Amplifiers - ATR4252C-RAQW RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave AM, FM
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 13.5 dB 13.5 dB ? to 13.5 dB
Maximum Gain 13.5 dB 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4246D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-8000-26500-15-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details