Microchip Technology, Inc. RF Amplifiers - ATR4252C-RAQW-1 ATR4252C-RAQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 802985-ATR4252C-RAQW -1 Packaging: Reel Test Frequency: 100MHz Frequency: 150kHz ~ 30MHz, 70MHz ~ 110MHz Gain: 13.5dB Current - Supply: 99mA RF Type: AM, FM Supplier Device Package: 28-VQFN (4x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 11V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 802985-ATR4252C-RAQW -1 Packaging: Reel Test Frequency: 100MHz Frequency: 150kHz ~ 30MHz, 70MHz ~ 110MHz Gain: 13.5dB Current - Supply: 99mA RF Type: AM, FM Supplier Device Package: 28-VQFN (4x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 11V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4252C-RAQW-1
802985-ATR4252C-RAQW-1
RF Amplifiers - ATR4252C-RAQW-1 802985-ATR4252C-RAQW-1
Manufacturer: Microchip Technology Win Source Part Number: 802985-ATR4252C-RAQW -1 Packaging: Reel Test Frequency: 100MHz Frequency: 150kHz ~ 30MHz, 70MHz ~ 110MHz Gain: 13.5dB Current - Supply: 99mA RF Type: AM, FM Supplier Device Package: 28-VQFN (4x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 11V

Manufacturer: Microchip Technology
Win Source Part Number: 802985-ATR4252C-RAQW-1
Packaging: Reel
Test Frequency: 100MHz
Frequency: 150kHz ~ 30MHz, 70MHz ~ 110MHz
Gain: 13.5dB
Current - Supply: 99mA
RF Type: AM, FM
Supplier Device Package: 28-VQFN (4x5)
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7.5V ~ 11V

Buy Now
RF and Wireless - RF Amplifiers - ATR4252C-RAQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4252C-RAQW-1
RF and Wireless - RF Amplifiers ATR4252C-RAQW-1
IC RF AMP AM FM 28VQFN

IC RF AMP AM FM 28VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 802985-ATR4252C-RAQW-1 ATR4252C-RAQW-1
Product Name RF Amplifiers - ATR4252C-RAQW-1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - SKY65135-21 - 028795-SKY65135-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33.5 dB
View Details
3 suppliers