Microchip Technology, Inc. RF Amplifiers - ATR4252C-RAPW ATR4252C-RAPW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020416-ATR4252C-RAP W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020416-ATR4252C-RAP W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4252C-RAPW
1020416-ATR4252C-RAPW
RF Amplifiers - ATR4252C-RAPW 1020416-ATR4252C-RAPW
Manufacturer: Microchip Technology Win Source Part Number: 1020416-ATR4252C-RAP W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020416-ATR4252C-RAPW
Packaging: Reel - TR
Test Frequency: 100MHz
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 13.5dB
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-VQFN (5x4)
Supply Voltage - Operating: 7.5 V to 11 V
Operating Supply Current: 99mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - ATR4252C-RAPWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4252C-RAPWTR-ND
RF Amplifiers ATR4252C-RAPWTR-ND
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR4252C-RAPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4252C-RAPW
RF and Wireless - RF Amplifiers ATR4252C-RAPW
IC RF AMP AM FM 28VQFN

IC RF AMP AM FM 28VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1020416-ATR4252C-RAPW ATR4252C-RAPWTR-ND ATR4252C-RAPW
Product Name RF Amplifiers - ATR4252C-RAPW RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave AM, FM
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 13.5 dB 13.5 dB ? to 13.5 dB
Maximum Gain 13.5 dB 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - BGA725L6E6327FTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers