Microchip Technology, Inc. RF Amplifiers ATR4251C-TKQW

Description
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO
Request a Quote Datasheet
Description
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR4251C-TKQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4251C-TKQWTR-ND
RF Amplifiers ATR4251C-TKQWTR-ND
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO

RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO

Buy Now Datasheet
RF Amplifiers - ATR4251C-TKQW - 862408-ATR4251C-TKQW - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ATR4251C-TKQW
862408-ATR4251C-TKQW
RF Amplifiers - ATR4251C-TKQW 862408-ATR4251C-TKQW
Manufacturer: Microchip Technology Win Source Part Number: 862408-ATR4251C-TKQW Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ATR4251 Categories: RF/IF and RFID Case / Package: 20-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 1611-ATR4251C-TKQWTR , ATR4251C-TKQWCT, ATR4251C-TKQWDKR, ATR4251C-TKQWTR, 1611-ATR4251C-TKQWTR INACTIVE, 1611-ATR4251C-TKQWDK RINACTIVE, 1611-ATR4251C-TKQWTR -ND, ATR4251C-TKQW-ND, 1611-ATR4251C-TKQWCT , 1611-ATR4251C-TKQWDK R, 1611-ATR4251C-TKQWDK R-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862408-ATR4251C-TKQW
Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ATR4251
Categories: RF/IF and RFID
Case / Package: 20-SSO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 1611-ATR4251C-TKQWTR, ATR4251C-TKQWCT, ATR4251C-TKQWDKR, ATR4251C-TKQWTR, 1611-ATR4251C-TKQWTRINACTIVE, 1611-ATR4251C-TKQWDKRINACTIVE, 1611-ATR4251C-TKQWTR-ND, ATR4251C-TKQW-ND, 1611-ATR4251C-TKQWCT, 1611-ATR4251C-TKQWDKR, 1611-ATR4251C-TKQWDKR-ND

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ATR4251C-TKQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251C-TKQW
RF and Wireless - RF Amplifiers ATR4251C-TKQW
IC RF AMP AM FM 20SSO

IC RF AMP AM FM 20SSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ATR4251C-TKQWTR-ND 862408-ATR4251C-TKQW ATR4251C-TKQW
Product Name RF Amplifiers RF Amplifiers - ATR4251C-TKQW RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications AM, FM RF Microwave
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 5 dB ? to 5 dB
Maximum Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA915N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.5 dB
View Details