Microchip Technology, Inc. RF Amplifiers ATR4251C-PFQW

Description
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR4251C-PFQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4251C-PFQWTR-ND
RF Amplifiers ATR4251C-PFQWTR-ND
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)

RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ATR4251C-PFQW
1020412-ATR4251C-PFQW
RF Amplifiers - ATR4251C-PFQW 1020412-ATR4251C-PFQW
Manufacturer: Microchip Technology Win Source Part Number: 1020412-ATR4251C-PFQ W Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 5dB Noise Figure: 2.8dB RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 8 V to 11 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020412-ATR4251C-PFQW
Packaging: Reel - TR
Test Frequency: 100MHz
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 5dB
Noise Figure: 2.8dB
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 8 V to 11 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
RF and Wireless - RF Amplifiers - ATR4251C-PFQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4251C-PFQW
RF and Wireless - RF Amplifiers ATR4251C-PFQW
IC RF AMP AM FM 24QFN

IC RF AMP AM FM 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ATR4251C-PFQWTR-ND 1020412-ATR4251C-PFQW ATR4251C-PFQW
Product Name RF Amplifiers RF Amplifiers - ATR4251C-PFQW RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications AM, FM RF Microwave
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 5 dB 5 dB ? to 5 dB
Maximum Gain 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA725L6E6327FTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
0.01 to 40 GHz High Frequency Distributed Driver Amplifier - AMM-11078CH - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-R3005250L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 300 MHz
View Details