Microchip Technology, Inc. Embedded Processors and Controllers - ATMXT2952T2-C2U078 ATMXT2952T2-C2U078

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024397-ATMXT2952T2- C2U078 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024397-ATMXT2952T2- C2U078 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATMXT2952T2-C2U078 - 1024397-ATMXT2952T2-C2U078 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATMXT2952T2-C2U078
1024397-ATMXT2952T2-C2U078
Embedded Processors and Controllers - ATMXT2952T2-C2U078 1024397-ATMXT2952T2-C2U078
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024397-ATMXT2952T2- C2U078 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024397-ATMXT2952T2-C2U078
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1024397-ATMXT2952T2-C2U078
Product Name Embedded Processors and Controllers - ATMXT2952T2-C2U078
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
16-bit transceiver with direction pin; 3-state - 74ALVC16245DGG-Q1J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details