Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA3290P-20AU ATMEGA3290P-20AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862356-ATMEGA3290P-2 0AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATMEGA3290 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA3290P-16AU, ATMEGA3290P-16AU-ND, ATMEGA3290P20AU
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862356-ATMEGA3290P-2 0AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATMEGA3290 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA3290P-16AU, ATMEGA3290P-16AU-ND, ATMEGA3290P20AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA3290P-20AU - 862356-ATMEGA3290P-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA3290P-20AU
862356-ATMEGA3290P-20AU
Embedded - Embedded - Microcontrollers - ATMEGA3290P-20AU 862356-ATMEGA3290P-20AU
Manufacturer: Microchip Technology Win Source Part Number: 862356-ATMEGA3290P-2 0AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATMEGA3290 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA3290P-16AU, ATMEGA3290P-16AU-ND, ATMEGA3290P20AU

Manufacturer: Microchip Technology
Win Source Part Number: 862356-ATMEGA3290P-20AU
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)
Core Processor: AVR
Speed: 20MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATMEGA3290
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA3290P-16AU, ATMEGA3290P-16AU-ND, ATMEGA3290P20AU

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA3290P-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA3290P-20AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA3290P-20AU
IC MCU 8BIT 32KB FLASH 100TQFP Product overview: ATMEGA3290P-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3290P-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 100TQFP Product overview: ATMEGA3290P-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3290P-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA3290P-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA3290P-20AU-ND
Microcontrollers ATMEGA3290P-20AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA3290P-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA3290P-20AU
Microcontrollers ATMEGA3290P-20AU
IC MCU 8BIT 32KB FLASH 100TQFP

IC MCU 8BIT 32KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA3290P-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA3290P-20AU
Microcontrollers ATMEGA3290P-20AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA3290P-20AU
8-bit Microcontrollers - MCU ATMEGA3290P-20AU
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE - 20 MHZ 5V

8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE - 20 MHZ 5V

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA3290P-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA3290P-20AU
Embedded - Microcontrollers ATMEGA3290P-20AU
IC MCU 8BIT 32KB FLASH 100TQFP

IC MCU 8BIT 32KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA3290P-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA3290P-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA3290P-20AU
IC MCU 8BIT 32KB FLASH 100TQFP

IC MCU 8BIT 32KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862356-ATMEGA3290P-20AU 685-ATMEGA3290P-20AU ATMEGA3290P-20AU-ND ATMEGA3290P-20AU ATMEGA3290P-20AU ATMEGA3290P-20AU ATMEGA3290P-20AU ATMEGA3290P-20AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA3290P-20AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 1 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details