IC EEPROM 32K I2C 1MHZ 8SOIC
SERIAL EEPROM, 32KBIT, 1MHZ, WSOIC-8; Memory Size:32Kbit; EEPROM Memory Configuration:-; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | ATAES132A-SHER-B | 15AC6043 | ATAES132A-SHER-B |
| Product Name | Specialized ICs | Serial Eeprom, 32Kbit, 1Mhz, Wsoic-8; Memory Size Microchip | Memory >> EEPROM |
| Memory Category | EEPROM | EEPROM | EEPROM |