EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:2K x 16bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 32K I2C 1MHZ 8UDFN
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 41AH8317 | ATAES132A-MAHER-T |
| Product Name | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip | Specialized ICs |
| Memory Category | EEPROM | EEPROM |