Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW ATA6670-FFQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 769142-ATA6670-FFQW Packaging: Reel package Type: Transceiver Package: 14-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 500mV Part Status: Obsolete(EOL) Family Name: ATA6670 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-VDFN (4.5x3) Alternative Parts (Cross-Reference): ATA6670-FFQW-1; Introduction Date: August 29, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769142-ATA6670-FFQW Packaging: Reel package Type: Transceiver Package: 14-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 500mV Part Status: Obsolete(EOL) Family Name: ATA6670 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-VDFN (4.5x3) Alternative Parts (Cross-Reference): ATA6670-FFQW-1; Introduction Date: August 29, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW - 769142-ATA6670-FFQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW
769142-ATA6670-FFQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW 769142-ATA6670-FFQW
Manufacturer: Microchip Technology Win Source Part Number: 769142-ATA6670-FFQW Packaging: Reel package Type: Transceiver Package: 14-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 5 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 500mV Part Status: Obsolete(EOL) Family Name: ATA6670 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-VDFN (4.5x3) Alternative Parts (Cross-Reference): ATA6670-FFQW-1; Introduction Date: August 29, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769142-ATA6670-FFQW
Packaging: Reel package
Type: Transceiver
Package: 14-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 27 V
Protocol: LIN
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 500mV
Part Status: Obsolete(EOL)
Family Name: ATA6670
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-VDFN (4.5x3)
Alternative Parts (Cross-Reference): ATA6670-FFQW-1;
Introduction Date: August 29, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-ATA6670-FFQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA6670-FFQW
Interface Transceiver IC 710-ATA6670-FFQW
IC TRANSCEIVER HALF 2/2 14VDFN Product overview: ATA6670-FFQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6670-FFQW can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 2/2 14VDFN Product overview: ATA6670-FFQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6670-FFQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LIN Transceivers - ATA6670-FFQW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LIN Transceivers
ATA6670-FFQW
LIN Transceivers ATA6670-FFQW
LIN Transceivers 2x ATA6663 multi-chip-module

LIN Transceivers 2x ATA6663 multi-chip-module

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6670-FFQW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6670-FFQW
Drivers, Receivers, Transceivers ATA6670-FFQW
IC TRANSCEIVER HALF 2/2 14VDFN

IC TRANSCEIVER HALF 2/2 14VDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6670-FFQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6670-FFQW
IC TRANSCEIVER HALF 2/2 14VDFN

IC TRANSCEIVER HALF 2/2 14VDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 769142-ATA6670-FFQW 710-ATA6670-FFQW ATA6670-FFQW ATA6670-FFQW ATA6670-FFQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW Interface Transceiver IC LIN Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Filters - Active - AF151-1CJ - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 1.8V; Other; ±5V ~ 18V
Package Type DIP; CDIP; 24-CDIP (0.600\", 15.24mm)
View Details
2 suppliers
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details