Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA663232-GBQW ATA663232-GBQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862271-ATA663232-GBQ W Series: * Features: 8-VDFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: ATA663232 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862271-ATA663232-GBQ W Series: * Features: 8-VDFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: ATA663232 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA663232-GBQW - 862271-ATA663232-GBQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA663232-GBQW
862271-ATA663232-GBQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA663232-GBQW 862271-ATA663232-GBQW
Manufacturer: Microchip Technology Win Source Part Number: 862271-ATA663232-GBQ W Series: * Features: 8-VDFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: ATA663232 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862271-ATA663232-GBQW
Series: *
Features: 8-VDFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: ATA663232
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 710-ATA663232-GBQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA663232-GBQW
Interface Transceiver IC 710-ATA663232-GBQW
IC TRANSCEIVER HALF 1/1 8VDFN Product overview: ATA663232-GBQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA663232-GBQW can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8VDFN Product overview: ATA663232-GBQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA663232-GBQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA663232-GBQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA663232-GBQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA663232-GBQW
LINTRX+3.3V 85MA LDO

LINTRX+3.3V 85MA LDO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 862271-ATA663232-GBQW 710-ATA663232-GBQW ATA663232-GBQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA663232-GBQW Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type 8-VDFN (3x3) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details