Microchip Technology, Inc. Automotive 5V Interface Transceiver IC ATA663231-FAQW

Description
LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R Product overview: ATA663231-FAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA663231-FAQW can be used for catalog matching and distributor lookup.
Request a Quote
Description
LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R Product overview: ATA663231-FAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA663231-FAQW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 5V Interface Transceiver IC - 754-ATA663231-FAQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Interface Transceiver IC
754-ATA663231-FAQW
Automotive 5V Interface Transceiver IC 754-ATA663231-FAQW
LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R Product overview: ATA663231-FAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA663231-FAQW can be used for catalog matching and distributor lookup.

LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R Product overview: ATA663231-FAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA663231-FAQW can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - ATA663231-FAQW - 963648-ATA663231-FAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ATA663231-FAQW
963648-ATA663231-FAQW
Interface - Interface - Specialized - ATA663231-FAQW 963648-ATA663231-FAQW
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963648-ATA663231-FAQ W Mounting: SMD (SMT) Number of Transmitters: 1 Categories: Interface - Specialized Case / Package: DFN Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Supply Voltage: 28 V Min Supply Voltage: 5 V Max Supply Current: 950 µA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963648-ATA663231-FAQW
Mounting: SMD (SMT)
Number of Transmitters: 1
Categories: Interface - Specialized
Case / Package: DFN
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Supply Voltage: 28 V
Min Supply Voltage: 5 V
Max Supply Current: 950 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-ATA663231-FAQW 963648-ATA663231-FAQW
Product Name Automotive 5V Interface Transceiver IC Interface - Interface - Specialized - ATA663231-FAQW
Device Type Transceiver Sensor Interface; Storage Interface; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

5.25V Interface Transceiver IC - 704-CY74FCT245TSOC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
Octal buffer/line driver; 3-state - 74AHC541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2IDEMR - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface - Modems - ICs and Modules - SI2535-F-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers