Microchip Technology, Inc. Interface Transceiver IC ATA6625-TAPY

Description
IC TRANSCEIVER 1/1 8SO Product overview: ATA6625-TAPY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6625-TAPY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 8SO Product overview: ATA6625-TAPY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6625-TAPY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-ATA6625-TAPY
Interface Transceiver IC 710-ATA6625-TAPY
IC TRANSCEIVER 1/1 8SO Product overview: ATA6625-TAPY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6625-TAPY can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8SO Product overview: ATA6625-TAPY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6625-TAPY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAPY - 1019979-ATA6625-TAPY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAPY
1019979-ATA6625-TAPY
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAPY 1019979-ATA6625-TAPY
Manufacturer: Microchip Technology Win Source Part Number: 1019979-ATA6625-TAPY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management, RF Communications

Manufacturer: Microchip Technology
Win Source Part Number: 1019979-ATA6625-TAPY
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management, RF Communications

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6625-TAPY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6625-TAPY
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6625-TAPY
IC TRANSCEIVER 1/1 8SO

IC TRANSCEIVER 1/1 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ATA6625-TAPY 1019979-ATA6625-TAPY ATA6625-TAPY
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAPY Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 5V ~ 27V Other; 5 V ~ 27 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE-NG - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-DIP (0.300\", 7.62mm)
View Details