Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6570-GNQW0

Description
Win Source Part Number: 973988-ATA6570-GNQW0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GNQW0TR
Request a Quote Datasheet
Description
Win Source Part Number: 973988-ATA6570-GNQW0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GNQW0TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 973988-ATA6570-GNQW0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
973988-ATA6570-GNQW0
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 973988-ATA6570-GNQW0
Win Source Part Number: 973988-ATA6570-GNQW0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GNQW0TR

Win Source Part Number: 973988-ATA6570-GNQW0
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.55V ~ 28V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Mfr: Microchip Technology
Other Names: 150-ATA6570-GNQW0TR

Buy Now
Interface Transceiver IC - 710-ATA6570-GNQW0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA6570-GNQW0
Interface Transceiver IC 710-ATA6570-GNQW0
IC TRANSCEIVER HALF 1/1 14SOIC Product overview: ATA6570-GNQW0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GNQW0 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14SOIC Product overview: ATA6570-GNQW0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GNQW0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6570-GNQW0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6570-GNQW0
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6570-GNQW0
CAN TRX W WD, WAKE-UP PIN & PN

CAN TRX W WD, WAKE-UP PIN & PN

Supplier's Site
Drivers, Receivers, Transceivers - ATA6570-GNQW0 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6570-GNQW0
Drivers, Receivers, Transceivers ATA6570-GNQW0
CAN TRX W WD, WAKE-UP PIN & PN

CAN TRX W WD, WAKE-UP PIN & PN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 973988-ATA6570-GNQW0 710-ATA6570-GNQW0 ATA6570-GNQW0 ATA6570-GNQW0
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 4.55V ~ 28V Other; 4.55V ~ 28V Other Other; 4.55V ~ 28V
Data Rate 5000 kbps 5000 kbps 5000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details