Microchip Technology, Inc. Interface Transceiver IC ATA6570-GCQW0

Description
IC TRANSCEIVER HALF 1/1 14VDFN Product overview: ATA6570-GCQW0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GCQW0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER HALF 1/1 14VDFN Product overview: ATA6570-GCQW0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GCQW0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-ATA6570-GCQW0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA6570-GCQW0
Interface Transceiver IC 710-ATA6570-GCQW0
IC TRANSCEIVER HALF 1/1 14VDFN Product overview: ATA6570-GCQW0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GCQW0 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14VDFN Product overview: ATA6570-GCQW0 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GCQW0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1126617-ATA6570-GCQW0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1126617-ATA6570-GCQW0
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1126617-ATA6570-GCQW0
Win Source Part Number: 1126617-ATA6570-GCQW 0 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VDFN (4.5x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATA6570GCQW0; Fake Threat In the Open Market: 57 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GCQW0TR Base Product Number: ATA6570

Win Source Part Number: 1126617-ATA6570-GCQW0
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 6,000
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.55V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VDFN (4.5x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ATA6570GCQW0;
Fake Threat In the Open Market: 57 pct.
Mfr: Microchip Technology
Other Names: 150-ATA6570-GCQW0TR
Base Product Number: ATA6570

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6570-GCQW0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6570-GCQW0
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6570-GCQW0
CAN TRX W WD WAKE-UP PIN & PN

CAN TRX W WD WAKE-UP PIN & PN

Supplier's Site
Drivers, Receivers, Transceivers - ATA6570-GCQW0 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6570-GCQW0
Drivers, Receivers, Transceivers ATA6570-GCQW0
CAN TRX W WD WAKE-UP PIN & PN

CAN TRX W WD WAKE-UP PIN & PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ATA6570-GCQW0 1126617-ATA6570-GCQW0 ATA6570-GCQW0 ATA6570-GCQW0
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 4.55V ~ 28V Other; 4.55V ~ 28V Other Other; 4.55V ~ 28V
Data Rate 5000 kbps 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8925AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3215M-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers