IC TRANSCEIVER 1/1 8SO Product overview: ATA6560-GAQW-N from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6560-GAQW-N can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 8SO
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8SO
CAN Interface IC Industrial Grade CAN TRX with NSIL PIN (SO8)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ATA6560-GAQW-N | 1935483 | 1935483P | ATA6560-GAQW-N | 93AC6956 | ATA6560-GAQW-N | ATA6560-GAQW-N |
| Product Name | Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Microchip | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Can transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | Other; 4.5V ~ 5.5V | |||
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 to ? kbps |