Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
ATA6500T-4CWVAO -- CAN INTERFACE ICS
Microchip Technology, Inc.
CAN Interface Ics
ATA6500T-4CWVAO
Description
CAN FD TRX SBC with 5V LDO
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CAN FD TRX SBC with 5V LDO
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
302469
CAN Interface Ics
302469
CAN FD TRX SBC with 5V LDO
CAN FD TRX SBC with 5V LDO
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
302469
Product Name
CAN Interface Ics
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Interface - Interface - Drivers, Receivers, Transceivers - 54F365FMQB
54F365FMQB
View Details
Skyworks Solutions, Inc.
Telecom
SI3216M-C-GM
Specs
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details
2
suppliers
Texas Instruments
SN54AC14 Hex Schmitt-trigger Inverters
5962-8762401DA
Specs
Technology
AC
Device Type
SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage
3.3V; Other; 3.3,5
View Details
Qorvo
RF Front End (LNA + PA)
QPF4207TR13
Specs
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details