Microchip Technology, Inc.
1GHZ Interface Transceiver IC
ATA5824C-PLQW
Description
IC RF TXRX ISM<1GHZ>
-
ERSAELECTRONICS PTE. LTD.
Request a Quote
Email Supplier
Datasheet
Description
IC RF TXRX ISM<1GHZ>
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
879-ATA5824C-PLQW |
|
Product Name
|
1GHZ Interface Transceiver IC |
|
Device Type
|
Transceiver
|
|
Features
|
RoHS
|
|
Supply Voltage
|
Other; 2.15V ~ 3.6V, 4.4V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Technology
PCI; Ethernet
Device Type
Line / Bus Controller
Package Type
BGA; 288-BGA
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Front End
Package Type
36-QFN Exposed Pad
Pins
36 #
View Details