Microchip Technology, Inc. Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing AT9919

Description
The AT9919 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The AT9919 comes in a small, 8-Lead DFN package and is qualified for automotive LED lighting applications. Additional Features Hysteretic control with high-side current sensing Wide input voltage range: 4.5 to 40V >90% Efficiency Typical ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range AEC-Q100 compliant
Datasheet
Description
The AT9919 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The AT9919 comes in a small, 8-Lead DFN package and is qualified for automotive LED lighting applications. Additional Features Hysteretic control with high-side current sensing Wide input voltage range: 4.5 to 40V >90% Efficiency Typical ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range AEC-Q100 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing - AT9919 - Microchip Technology, Inc.
Chandler, AZ, United States
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing
AT9919
Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing AT9919
The AT9919 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The AT9919 comes in a small, 8-Lead DFN package and is qualified for automotive LED lighting applications. Additional Features Hysteretic control with high-side current sensing Wide input voltage range: 4.5 to 40V >90% Efficiency Typical ±5% LED current accuracy Up to 2.0MHz switching frequency Adjustable constant LED current Analog or PWM control signal for PWM dimming Over-temperature protection -40ºC to +125ºC operating temperature range AEC-Q100 compliant

The AT9919 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current. The operating frequency range can be set by selecting the proper inductor. Operation at high switching frequency is possible since the hysteretic control maintains accuracy even at high frequencies. This permits the use of small inductors and capacitors minimizing space and cost in the overall system. LED brightness control is achieved with PWM dimming from an analog or PWM input signal. Unique PWM circuitry allows true constant color with a high dimming range. The dimming frequency is programmed using a single external capacitor. The AT9919 comes in a small, 8-Lead DFN package and is qualified for automotive LED lighting applications.

Additional Features

    • Hysteretic control with high-side current sensing
    • Wide input voltage range: 4.5 to 40V
    • >90% Efficiency
    • Typical ±5% LED current accuracy
    • Up to 2.0MHz switching frequency
    • Adjustable constant LED current
    • Analog or PWM control signal for PWM dimming
    • Over-temperature protection
    • -40ºC to +125ºC operating temperature range
    • AEC-Q100 compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number AT9919
Product Name Hysteretic, Buck, High Brightness LED Driver w/ High-Side Current Sensing
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details