Microchip Technology, Inc. 16Kb Microwire (3-wire) Serial EEPROM at93c86a

Description
The Microchip AT93C86A is a 16 Kb Microwire (3-wire) Serial EEPROM organized as either 2048 x 8 or 1024 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features User selectable 2048 x 8 or 1024 x 16 Organization (16 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, and 8-pin PDIP packages
Datasheet
Description
The Microchip AT93C86A is a 16 Kb Microwire (3-wire) Serial EEPROM organized as either 2048 x 8 or 1024 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features User selectable 2048 x 8 or 1024 x 16 Organization (16 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, and 8-pin PDIP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb Microwire (3-wire) Serial EEPROM - at93c86a - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb Microwire (3-wire) Serial EEPROM
at93c86a
16Kb Microwire (3-wire) Serial EEPROM at93c86a
The Microchip AT93C86A is a 16 Kb Microwire (3-wire) Serial EEPROM organized as either 2048 x 8 or 1024 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features User selectable 2048 x 8 or 1024 x 16 Organization (16 Kbit) Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.5 mA (Typ), 2.0 mA (Max) Write current 0.5 mA (Typ),2.0 mA (Max) Standby current 10.0 uA (Typ), 15.0 uA (Max) Software Write-Protection More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, and 8-pin PDIP packages

The Microchip AT93C86A is a 16 Kb Microwire (3-wire) Serial EEPROM organized as either 2048 x 8 or 1024 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • User selectable 2048 x 8 or 1024 x 16 Organization (16 Kbit)
    • Industry Standard Microwire Serial I/O
    • Up to 2 MHz clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.5 mA (Typ), 2.0 mA (Max)
      • Write current 0.5 mA (Typ),2.0 mA (Max)
      • Standby current 10.0 uA (Typ), 15.0 uA (Max)
    • Software Write-Protection
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Extended Temperature Ranges Available (Grade 1 as defined in AEC-Q100)
      • Grade 1 Temperature Range: -40°C to 125°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, and 8-pin PDIP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at93c86a
Product Name 16Kb Microwire (3-wire) Serial EEPROM
Memory Category EEPROM
Data Rate 2 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers