Microchip Technology, Inc. Memory AT93C86-10PC-2.7

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C86-10PC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT93C86-10PC-2.7
Memory IC and Storage Component 774-AT93C86-10PC-2.7
IC EEPROM 16KBIT 3-WIRE 8DIP Product overview: AT93C86-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86-10PC-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT 3-WIRE 8DIP Product overview: AT93C86-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C86-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT93C86-10PC-2.7 - 912014-AT93C86-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C86-10PC-2.7
912014-AT93C86-10PC-2.7
Memory - EEPROM - AT93C86-10PC-2.7 912014-AT93C86-10PC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 912014-AT93C86-10PC- 2.7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT93C86 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 912014-AT93C86-10PC-2.7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT93C86
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C86-10PC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C86-10PC-2.7
Integrated Circuits (ICs) - Memory AT93C86-10PC-2.7
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - AT93C86-10PC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 16Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C86-10PC-2.7-ND 774-AT93C86-10PC-2.7 912014-AT93C86-10PC-2.7 AT93C86-10PC-2.7 AT93C86-10PC-2.7 AT93C86-10PC-2.7
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT93C86-10PC-2.7 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details