IC EEPROM 4KBIT SPI 1MHZ 8TSSOP
IC EEPROM 4KBIT 3-WIRE 8TSSOP
EEPROM Memory IC 4Kbit 3-Wire Serial 1 MHz 8-TSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT93C66B-XPD-T | AT93C66B-XPD-T | AT93C66B-XPD-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 4 kbits | 4 kbits | 4 kbits |
| Data Rate | 1 MHz | ||
| Cycle Time | 5.00E6 ns |