Microchip Technology, Inc. Memory AT93C66B-MAHM-E

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT93C66B-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT93C66B-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT93C66B-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8UDFN

IC EEPROM 4KBIT SPI 2MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT93C66B-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-UDFN (2x3)

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 91Y2744 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
91Y2744
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 91Y2744
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C66B-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C66B-MAHM-E
Integrated Circuits (ICs) - Memory AT93C66B-MAHM-E
IC EEPROM 4KBIT SPI 2MHZ 8UDFN

IC EEPROM 4KBIT SPI 2MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT93C66B-MAHM-ETR-ND AT93C66B-MAHM-E AT93C66B-MAHM-E 91Y2744 AT93C66B-MAHM-E
Product Name Memory Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN-EP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers