EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 4Kbit 3-Wire Serial 2 MHz 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT93C66AW-10SI1.8-ND | AT93C66AW-10SI-1.8 | AT93C66AW-10SI-1.8 | AT93C66AW-10SI-1.8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |