Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 2Kbit
Memory Organization: 256 x 8, 128 x 16
IC EEPROM 2KBIT 3-WIRE 8UDFN Product overview: AT93C56B-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56B-MAHM-E can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-UDFN (2x3)
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-UDFN (2x3)
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-UDFN (2x3)
IC EEPROM 2KBIT SPI 2MHZ 8UDFN
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-UDFN (2x3)
IC EEPROM 2KBIT SPI 2MHZ 8UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT93C56B-MAHM-E | AT93C56B-MAHM-ETR-ND | AT93C56B-MAHM-E | AT93C56B-MAHM-E | AT93C56B-MAHM-E | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 1000 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits |