Microchip Technology, Inc. Memory - EEPROM - AT93C56AY1-10YI-2.7 AT93C56AY1-10YI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019886-AT93C56AY1-1 0YI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019886-AT93C56AY1-1 0YI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C56AY1-10YI-2.7 - 1019886-AT93C56AY1-10YI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C56AY1-10YI-2.7
1019886-AT93C56AY1-10YI-2.7
Memory - EEPROM - AT93C56AY1-10YI-2.7 1019886-AT93C56AY1-10YI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1019886-AT93C56AY1-1 0YI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019886-AT93C56AY1-10YI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MAP (3x4.9)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT93C56AY110YI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-MAP (3x4.9)

Buy Now Datasheet
2MHZ Memory IC and Storage Component - 774-AT93C56AY1-10YI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C56AY1-10YI-2.7
2MHZ Memory IC and Storage Component 774-AT93C56AY1-10YI-2.7
IC EEPROM 2KBIT 3-WIRE 2MHZ 8MAP Product overview: AT93C56AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56AY1-10YI- 2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT 3-WIRE 2MHZ 8MAP Product overview: AT93C56AY1-10YI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C56AY1-10YI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT93C56AY1-10YI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C56AY1-10YI-2.7
Integrated Circuits (ICs) - Memory AT93C56AY1-10YI-2.7
IC EEPROM 2KBIT SPI 2MHZ 8MAP

IC EEPROM 2KBIT SPI 2MHZ 8MAP

Supplier's Site
Memory - AT93C56AY1-10YI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-MAP (3x4.9)

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8MAP

IC EEPROM 2KBIT SPI 2MHZ 8MAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019886-AT93C56AY1-10YI-2.7 AT93C56AY110YI2.7-ND 774-AT93C56AY1-10YI-2.7 AT93C56AY1-10YI-2.7 AT93C56AY1-10YI-2.7 AT93C56AY1-10YI-2.7
Product Name Memory - EEPROM - AT93C56AY1-10YI-2.7 Memory 2MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-MAP (3x4.9) 8-VDFN Exposed Pad Tube 8-VDFN Exposed Pad
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers