Microchip Technology, Inc. Memory IC and Storage Component AT93C46W-10SC-2.7

Description
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46W-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46W-10SC-2. 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46W-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46W-10SC-2. 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT93C46W-10SC-2.7
Memory IC and Storage Component 774-AT93C46W-10SC-2.7
IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46W-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46W-10SC-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 8SOIC Product overview: AT93C46W-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46W-10SC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT93C46W-10SC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - AT93C46W-10SC-2.7 - 1148987-AT93C46W-10SC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT93C46W-10SC-2.7
1148987-AT93C46W-10SC-2.7
Memory - AT93C46W-10SC-2.7 1148987-AT93C46W-10SC-2.7
Manufacturer: Atmel Win Source Part Number: 1148987-AT93C46W-10S C-2.7 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): CAT93C46XI-T2; AT93C46W-10SX-1.8; AT93C46W-10SC-2.5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 1148987-AT93C46W-10SC-2.7
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): CAT93C46XI-T2; AT93C46W-10SX-1.8; AT93C46W-10SC-2.5;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT93C46W-10SC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT93C46W-10SC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT93C46W-10SC-2.7
Integrated Circuits (ICs) - Memory AT93C46W-10SC-2.7
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT93C46W-10SC-2.7 AT93C46W-10SC-2.7-ND 1148987-AT93C46W-10SC-2.7 AT93C46W-10SC-2.7 AT93C46W-10SC-2.7 AT93C46W-10SC-2.7
Product Name Memory IC and Storage Component Memory Memory - AT93C46W-10SC-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details