The AT93C46R-10SI-1.8 is a 1Kbit EEPROM memory device from Quarktwin Technology Ltd., featuring a three-wire serial interface and a maximum clock rate of 2 MHz. It operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. The device supports user-selectable internal organization, allowing configurations of 128 x 8 or 64 x 16 bits. It has a self-timed write cycle with a maximum duration of 10 ms and boasts high reliability with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT93C46R-10SI-1.8 is available in an 8-lead SOIC package and is designed for industrial applications, operating within a temperature range of -40°C to 85°C.
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT93C46R-10SI-1.8-ND | AT93C46R-10SI-1.8 | AT93C46R-10SI-1.8 | AT93C46R-10SI-1.8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |