Microchip Technology, Inc. Memory - EEPROM - AT93C46E-PU AT93C46E-PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 804758-AT93C46E-PU Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT93C46
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804758-AT93C46E-PU Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT93C46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C46E-PU - 804758-AT93C46E-PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C46E-PU
804758-AT93C46E-PU
Memory - EEPROM - AT93C46E-PU 804758-AT93C46E-PU
Manufacturer: Microchip Technology Win Source Part Number: 804758-AT93C46E-PU Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT93C46

Manufacturer: Microchip Technology
Win Source Part Number: 804758-AT93C46E-PU
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: AT93C46

Buy Now
Memory - AT93C46E-PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-AT93C46E-PU
2MHZ Memory IC and Storage Component 774-AT93C46E-PU
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46E-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46E-PU can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP Product overview: AT93C46E-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT93C46E-PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - AT93C46E-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1K SPI 2MHZ 8DIP - 536-AT93C46E-PU - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 2MHZ 8DIP
536-AT93C46E-PU
IC EEPROM 1K SPI 2MHZ 8DIP 536-AT93C46E-PU
IC EEPROM 1K SPI 2MHZ 8DIP

IC EEPROM 1K SPI 2MHZ 8DIP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT93C46E-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT93C46E-PU
Integrated Circuits (ICs) - Memory - Memory AT93C46E-PU
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP

IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip - 15AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip
15AC6373
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip 15AC6373
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804758-AT93C46E-PU AT93C46E-PU-ND 774-AT93C46E-PU AT93C46E-PU AT93C46E-PU 536-AT93C46E-PU AT93C46E-PU AT93C46E-PU 15AC6373
Product Name Memory - EEPROM - AT93C46E-PU Memory 2MHZ Memory IC and Storage Component Memory Memory IC EEPROM 1K SPI 2MHZ 8DIP Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300, 7.62mm) DIP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V~5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 28328261 C - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers