ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 512KB (256K x 16) FLASH 121-BGA (10x10)
IC MCU 16/32B 512KB FLASH 121BGA
ARM7® AT91 Microcontroller IC 16/32-Bit 75MHz 512KB (256K x 16) FLASH 121-BGA (10x10)
IC MCU 16/32B 512KB FLASH 121BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91FR4042-CI-T-ND | AT91FR4042-CI-T | AT91FR4042-CI-T | AT91FR4042-CI-T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | |
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 512 KB | |||
| ROM Type | Flash |