Microchip Technology, Inc. Eeprom, 2Kbit, I2C, 5Mhz, Soic8; Memory Size Microchip AT88SC0204C-MJ

Description
EEPROM, 2KBIT, I2C, 5MHZ, SOIC8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet
Description
EEPROM, 2KBIT, I2C, 5MHZ, SOIC8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eeprom, 2Kbit, I2C, 5Mhz, Soic8; Memory Size Microchip - 57AC0564 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 5Mhz, Soic8; Memory Size Microchip
57AC0564
Eeprom, 2Kbit, I2C, 5Mhz, Soic8; Memory Size Microchip 57AC0564
EEPROM, 2KBIT, I2C, 5MHZ, SOIC8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 5MHZ, SOIC8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 57AC0564
Product Name Eeprom, 2Kbit, I2C, 5Mhz, Soic8; Memory Size Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers