Microchip Technology, Inc. Microcontrollers AT80C51SND1C-ROTUL

Description
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)
Request a Quote Datasheet
Description
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT80C51SND1C-ROTUL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C51SND1C-ROTUL-ND
Microcontrollers AT80C51SND1C-ROTUL-ND
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT80C51SND1C-ROTUL - 804734-AT80C51SND1C-ROTUL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT80C51SND1C-ROTUL
804734-AT80C51SND1C-ROTUL
Embedded - Embedded - Microcontrollers - AT80C51SND1C-ROTUL 804734-AT80C51SND1C-ROTUL
Manufacturer: Microchip Technology Win Source Part Number: 804734-AT80C51SND1C- ROTUL Packaging: Tray Mounting Style: SMD Core Processor: 80C51 Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB Peripherals: Audio, I2S, MP3, PCM, POR, WDT Number of I/O: 44 Program Memory Type: ROMless RAM Size: 2.25K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 80-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Part Number Series: AT80C51SND1C Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 804734-AT80C51SND1C-ROTUL
Packaging: Tray
Mounting Style: SMD
Core Processor: 80C51
Speed: 40MHz
Core Size: 8-Bit
Connectivity: I2C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB
Peripherals: Audio, I2S, MP3, PCM, POR, WDT
Number of I/O: 44
Program Memory Type: ROMless
RAM Size: 2.25K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Part Number Series: AT80C51SND1C
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.3V

Buy Now
 - AT80C51SND1C-ROTUL - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 8051 CPU, 40MHz, CMOS, PQFP80

Microcontroller, 8-Bit, 8051 CPU, 40MHz, CMOS, PQFP80

Supplier's Site Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-AT80C51SND1C-ROTUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C51SND1C-ROTUL
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C51SND1C-ROTUL
IC MCU 8BIT ROMLESS 80TQFP Product overview: AT80C51SND1C-ROTUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51SND1C-ROT UL can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 80TQFP Product overview: AT80C51SND1C-ROTUL from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51SND1C-ROTUL can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - AT80C51SND1C-ROTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51SND1C-ROTUL
Microcontrollers AT80C51SND1C-ROTUL
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT80C51SND1C-ROTUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51SND1C-ROTUL
Microcontrollers AT80C51SND1C-ROTUL
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT80C51SND1C-ROTUL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C51SND1C-ROTUL
Embedded - Microcontrollers AT80C51SND1C-ROTUL
IC MCU 8BIT ROMLESS 80TQFP

IC MCU 8BIT ROMLESS 80TQFP

Supplier's Site Datasheet
IC MCU FLASH MP3 DECODER 80-TQFP - 536-AT80C51SND1C-ROTUL - Utmel Electronic Limited
Hong Kong, China
IC MCU FLASH MP3 DECODER 80-TQFP
536-AT80C51SND1C-ROTUL
IC MCU FLASH MP3 DECODER 80-TQFP 536-AT80C51SND1C-ROTUL
IC MCU FLASH MP3 DECODER 80-TQFP

IC MCU FLASH MP3 DECODER 80-TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C51SND1C-ROTUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C51SND1C-ROTUL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C51SND1C-ROTUL
IC MCU 8BIT ROMLESS 80TQFP

IC MCU 8BIT ROMLESS 80TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT80C51SND1C-ROTUL-ND 804734-AT80C51SND1C-ROTUL AT80C51SND1C-ROTUL 685-AT80C51SND1C-ROTUL AT80C51SND1C-ROTUL AT80C51SND1C-ROTUL 536-AT80C51SND1C-ROTUL AT80C51SND1C-ROTUL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT80C51SND1C-ROTUL 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers IC MCU FLASH MP3 DECODER 80-TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 2x10b
RAM 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type ROMLess ROMLess; ROMless Flash ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details