Microchip Technology, Inc. Memory - Flash - AT49SV802A-90CU AT49SV802A-90CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019674-AT49SV802A-9 0CU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019674-AT49SV802A-9 0CU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49SV802A-90CU is an 8-megabit Flash memory device from Quarktwin Technology Ltd., designed for single voltage read/write operations at 1.8V. It features a sector erase architecture with 23 sectors, allowing for individual write lockout. The device has an access time of 90 ns, a fast byte/word program time of 12 µs, and a sector erase time of 300 ms. It supports suspend/resume functionality for both erase and program operations, enabling reading and programming from other sectors during these processes. This memory device operates with low power consumption, drawing 12 mA in active mode and only 13 µA in standby mode. It includes data polling, toggle bit, and ready/busy signals for end-of-program detection, along with a RESET input for initialization. The AT49SV802A-90CU is available in both TSOP and CBGA package options and supports a top or bottom boot block configuration. It is rated for a minimum of 100,000 erase cycles and comes with a 128-bit protection register. The product is offered in a green packaging option, free from lead and halides.

Datasheet Summary
Powered by GS/AI

The AT49SV802A-90CU is an 8-megabit Flash memory device from Quarktwin Technology Ltd., designed for single voltage read/write operations at 1.8V. It features a sector erase architecture with 23 sectors, allowing for individual write lockout. The device has an access time of 90 ns, a fast byte/word program time of 12 µs, and a sector erase time of 300 ms. It supports suspend/resume functionality for both erase and program operations, enabling reading and programming from other sectors during these processes. This memory device operates with low power consumption, drawing 12 mA in active mode and only 13 µA in standby mode. It includes data polling, toggle bit, and ready/busy signals for end-of-program detection, along with a RESET input for initialization. The AT49SV802A-90CU is available in both TSOP and CBGA package options and supports a top or bottom boot block configuration. It is rated for a minimum of 100,000 erase cycles and comes with a 128-bit protection register. The product is offered in a green packaging option, free from lead and halides.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49SV802A-90CU - 1019674-AT49SV802A-90CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49SV802A-90CU
1019674-AT49SV802A-90CU
Memory - Flash - AT49SV802A-90CU 1019674-AT49SV802A-90CU
Manufacturer: Microchip Technology Win Source Part Number: 1019674-AT49SV802A-9 0CU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019674-AT49SV802A-90CU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-CBGA (6x8)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - Flash - AT49SV802A-90CU - 079005-AT49SV802A-90CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49SV802A-90CU
079005-AT49SV802A-90CU
Memory - Flash - AT49SV802A-90CU 079005-AT49SV802A-90CU
Manufacturer: Microchip Technology Win Source Part Number: 079005-AT49SV802A-90 CU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 48-CBGA (6x8) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079005-AT49SV802A-90CU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 48-CBGA (6x8)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49SV802A-90CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49SV802A-90CU
Memory IC and Storage Component 774-AT49SV802A-90CU
IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49SV802A-90CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802A-90CU can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48CBGA Product overview: AT49SV802A-90CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49SV802A-90CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48CBGA

IC FLASH 8MBIT PARALLEL 48CBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49SV802A-90CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49SV802A-90CU
Integrated Circuits (ICs) - Memory AT49SV802A-90CU
IC FLASH 8MBIT PARALLEL 48CBGA

IC FLASH 8MBIT PARALLEL 48CBGA

Supplier's Site
Memory - AT49SV802A-90CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 90 ns 48-CBGA (6x8)

FLASH Memory IC 8Mbit Parallel 90 ns 48-CBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019674-AT49SV802A-90CU 774-AT49SV802A-90CU AT49SV802A-90CU AT49SV802A-90CU AT49SV802A-90CU
Product Name Memory - Flash - AT49SV802A-90CU Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-CBGA (6x8) BGA; CSP; Tray BGA BGA; 48-VFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details