Microchip Technology, Inc. Memory AT49LW080-33JC

Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49LW080-33JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT49LW080-33JC - 134318-AT49LW080-33JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LW080-33JC
134318-AT49LW080-33JC
Memory - Flash - AT49LW080-33JC 134318-AT49LW080-33JC
Manufacturer: Microchip Technology Win Source Part Number: 134318-AT49LW080-33J C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 134318-AT49LW080-33JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-AT49LW080-33JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-AT49LW080-33JC
33MHZ Memory IC and Storage Component 774-AT49LW080-33JC
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: AT49LW080-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LW080-33JC can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: AT49LW080-33JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LW080-33JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49LW080-33JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LW080-33JC
Integrated Circuits (ICs) - Memory AT49LW080-33JC
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT49LW080-33JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 8Mbit Parallel 33 MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49LW080-33JC-ND 134318-AT49LW080-33JC 774-AT49LW080-33JC AT49LW080-33JC AT49LW080-33JC AT49LW080-33JC
Product Name Memory Memory - Flash - AT49LW080-33JC 33MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type PLCC; 32-LCC (J-Lead) PLCC; 32-PLCC Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 751205-0010 01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details