Manufacturer: Microchip Technology
Win Source Part Number: 769074-AT49LV1025-90
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 44-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT49LV1025
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): W49L102P-90; W49L102P-12; W49L102P-55BW49L102P
Introduction Date: June 21, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC FLASH 1MBIT 90NS 44PLCC / NOR Flash Parallel 3.3V 1M-bit 64K x 16 90ns 44-Pin PLCC Product overview: AT49LV1025-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV1025-90JC can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mbit Parallel 90 ns 44-PLCC (16.6x16.6)
IC FLASH 1MBIT PARALLEL 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 769074-AT49LV1025-90JC | 774-AT49LV1025-90JC | AT49LV1025-90JC | AT49LV1025-90JC |
| Product Name | Memory - Flash - AT49LV1025-90JC | 3.3V Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns |
| Cycle Time | 50000 ns | 50000 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |