Microchip Technology, Inc. 3.3V Memory IC and Storage Component AT49LV001NT-90PI

Description
IC FLASH 1MBIT 90NS 32DIP / NOR Flash Parallel 3.3V 1M-bit 128K x 8 90ns 32-Pin PDIP Product overview: AT49LV001NT-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV001NT-90PI can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 1MBIT 90NS 32DIP / NOR Flash Parallel 3.3V 1M-bit 128K x 8 90ns 32-Pin PDIP Product overview: AT49LV001NT-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV001NT-90PI can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49LV001NT-90PI is a 1 megabit (128K x 8) Flash memory device designed for in-system reprogrammability. It operates on a single supply voltage ranging from 2.7V to 3.6V and features a fast read access time of 90 ns. The memory architecture includes one 16-Kbyte boot block, two 8-Kbyte parameter blocks, and two main memory blocks of 32K and 64K bytes. Programming is performed on a byte-by-byte basis with a typical time of 30 µs per byte, while the fast erase cycle time is approximately 10 seconds. The device supports hardware data protection and includes a DATA polling feature for end-of-program detection. It has a low power dissipation profile, with an active current of 50 mA and a CMOS standby current of 50 µA. The AT49LV001NT-90PI is rated for a typical endurance of 10,000 write cycles and is suitable for industrial applications with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The AT49LV001NT-90PI is a 1 megabit (128K x 8) Flash memory device designed for in-system reprogrammability. It operates on a single supply voltage ranging from 2.7V to 3.6V and features a fast read access time of 90 ns. The memory architecture includes one 16-Kbyte boot block, two 8-Kbyte parameter blocks, and two main memory blocks of 32K and 64K bytes. Programming is performed on a byte-by-byte basis with a typical time of 30 µs per byte, while the fast erase cycle time is approximately 10 seconds. The device supports hardware data protection and includes a DATA polling feature for end-of-program detection. It has a low power dissipation profile, with an active current of 50 mA and a CMOS standby current of 50 µA. The AT49LV001NT-90PI is rated for a typical endurance of 10,000 write cycles and is suitable for industrial applications with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AT49LV001NT-90PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT49LV001NT-90PI
3.3V Memory IC and Storage Component 774-AT49LV001NT-90PI
IC FLASH 1MBIT 90NS 32DIP / NOR Flash Parallel 3.3V 1M-bit 128K x 8 90ns 32-Pin PDIP Product overview: AT49LV001NT-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV001NT-90PI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT 90NS 32DIP / NOR Flash Parallel 3.3V 1M-bit 128K x 8 90ns 32-Pin PDIP Product overview: AT49LV001NT-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV001NT-90PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49LV001NT-90PI - 769071-AT49LV001NT-90PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49LV001NT-90PI
769071-AT49LV001NT-90PI
Memory - Flash - AT49LV001NT-90PI 769071-AT49LV001NT-90PI
Manufacturer: Microchip Technology Win Source Part Number: 769071-AT49LV001NT-9 0PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-DIP (0.600", 15.24mm) Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: AT49LV001NT Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-DIP Alternative Parts (Cross-Reference): A29010-55; P28F001BX-T120; A29001U-55; A29001U-55F; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769071-AT49LV001NT-90PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-DIP (0.600", 15.24mm)
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT49LV001NT
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-DIP
Alternative Parts (Cross-Reference): A29010-55; P28F001BX-T120; A29001U-55; A29001U-55F;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT49LV001NT-90PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 90 ns 32-PDIP

FLASH Memory IC 1Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32DIP

IC FLASH 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49LV001NT-90PI 769071-AT49LV001NT-90PI AT49LV001NT-90PI AT49LV001NT-90PI
Product Name 3.3V Memory IC and Storage Component Memory - Flash - AT49LV001NT-90PI Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 50000 ns 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-2948-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers