Microchip Technology, Inc. Memory AT49LV001NT-90JC

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49LV001NT-90JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49LV001NT-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49LV001NT-90JC
Memory IC and Storage Component 774-AT49LV001NT-90JC
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49LV001NT-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV001NT-90JC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: AT49LV001NT-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV001NT-90JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49LV001NT-90JC - 1148664-AT49LV001NT-90JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT49LV001NT-90JC
1148664-AT49LV001NT-90JC
Memory - AT49LV001NT-90JC 1148664-AT49LV001NT-90JC
Manufacturer: Atmel Win Source Part Number: 1148664-AT49LV001NT- 90JC Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148664-AT49LV001NT-90JC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - AT49LV001NT-90JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49LV001NT-90JC
Integrated Circuits (ICs) - Memory AT49LV001NT-90JC
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT49LV001NT-90JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 1Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49LV001NT-90JC-ND 774-AT49LV001NT-90JC 1148664-AT49LV001NT-90JC AT49LV001NT-90JC AT49LV001NT-90JC AT49LV001NT-90JC
Product Name Memory Memory IC and Storage Component Memory - AT49LV001NT-90JC Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8306 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
 - 27128A-20/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers