IC FLASH 4MBIT PAR 33MHZ 40TSOP Product overview: AT49LH004-33TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49LH004-33TC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148651-AT49LH004-33
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 40TSOP
FLASH Memory IC 4Mbit Parallel 33 MHz 40-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-AT49LH004-33TC | 1148651-AT49LH004-33TC | AT49LH004-33TC | AT49LH004-33TC |
| Product Name | 33MHZ Memory IC and Storage Component | Memory - AT49LH004-33TC | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Cycle Time | 50000 ns | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |