IC FLASH 32MBIT PAR 86TSOP II Product overview: AT49LD3200B-13TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LD3200B-13TC
Manufacturer: Microchip Technology
Win Source Part Number: 769070-AT49LD3200B-1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32, 2M x 16)
Access Time: 170ns
Part Status: Obsolete(EOL)
Family Name: AT49LD3200B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 75MHz
Memory Interface: Parallel
Manufacturer Package: 86-TSOP II
Alternative Parts (Cross-Reference): AT49LD3200B-13TX; AT49LD3200B-13TI; AT49LD3200B-13TU;
Introduction Date: May 02, 1997
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
FLASH Memory IC 32Mb (1M x 32, 2M x 16) Parallel 75MHz 170ns 86-TSOP II
FLASH Memory IC 32Mbit Parallel 75 MHz 170 ns 86-TSOP II
IC FLASH 32MBIT PAR 86TSOP II
IC FLASH 32MBIT PAR 86TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49LD3200B-13TC | 769070-AT49LD3200B-13TC | AT49LD3200B-13TC-ND | AT49LD3200B-13TC | AT49LD3200B-13TC | AT49LD3200B-13TC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49LD3200B-13TC | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 170 ns | 170 ns | 170 ns | 170 ns | 170 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tray | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |